NEN-EN-ISO 8847/C11

Small craft - Steering gear - Cable and pulley systems

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 4
ICS Code (Small craft): 47.080

Document History

August 1, 2021
Small craft - Steering gear - Cable over pulley systems
This document specifies the requirements for the design, installation and testing of cable over pulley steering systems on small craft with or without a propulsion engine(s), and on small craft with...
August 1, 2017
Small craft - Steering gear - Cable and pulley systems
NEN-EN-ISO 8847 specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m, with or...
NEN-EN-ISO 8847/C11
September 1, 2006
Small craft - Steering gear - Cable and pulley systems
A description is not available for this item.
May 1, 2004
Small craft - Steering gear - Cable and pulley systems
This International Standard specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m,...
October 1, 1998
Small craft - Steering gear - Wire rope and pulley systems
This International Standard specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m,...
Advertisement