NEN-EN-IEC 60320-2-3/A1

Appliance couplers for household and similar general purposes - Part 2-3: Appliance coupler with a degree of protection higher than IPX0

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 20
ICS Code (Plugs, socket-outlets, couplers): 29.120.30

Document History

April 1, 2021
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
This clause of IEC 60320-1 applies with the following addition: This document applies to appliance couplers with a degree of protection against ingress of water higher than IPX0.
NEN-EN-IEC 60320-2-3/A1
April 1, 2005
Appliance couplers for household and similar general purposes - Part 2-3: Appliance coupler with a degree of protection higher than IPX0
A description is not available for this item.
January 1, 1999
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
Applies to two-pole non-reversible appliance couplers for cold conditions for a.c. only, with a degree of protection against ingress of water higher than IPXD, with a rated voltage not exceeding 250...
Advertisement