NEN-EN-IEC 60320-2-3
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This clause of IEC 60320-1 applies with the following addition:
This document applies to appliance couplers with a degree of protection against ingress of water higher than IPX0.
Document History
NEN-EN-IEC 60320-2-3
April 1, 2021
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
This clause of IEC 60320-1 applies with the following addition:
This document applies to appliance couplers with a degree of protection against ingress of water higher than IPX0.
April 1, 2005
Appliance couplers for household and similar general purposes - Part 2-3: Appliance coupler with a degree of protection higher than IPX0
A description is not available for this item.
January 1, 1999
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
Applies to two-pole non-reversible appliance couplers for cold conditions for a.c. only, with a degree of protection against ingress of water higher than IPXD, with a rated voltage not exceeding 250...