NEN-EN-IEC 60320-2-3
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
Applies to two-pole non-reversible appliance couplers for cold conditions for a.c. only, with a degree of protection against ingress of water higher than IPXD, with a rated voltage not exceeding 250 V and a rated current not exceeding 10 A for a 50 Hz or 60 Hz supply.
Document History
April 1, 2021
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
This clause of IEC 60320-1 applies with the following addition:
This document applies to appliance couplers with a degree of protection against ingress of water higher than IPX0.
April 1, 2005
Appliance couplers for household and similar general purposes - Part 2-3: Appliance coupler with a degree of protection higher than IPX0
A description is not available for this item.
NEN-EN-IEC 60320-2-3
January 1, 1999
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
Applies to two-pole non-reversible appliance couplers for cold conditions for a.c. only, with a degree of protection against ingress of water higher than IPXD, with a rated voltage not exceeding 250...