NEN-EN 14058

Protective clothing - Garments for protection against cool environments

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 14
ICS Code (Protective clothing): 13.340.10
scope:

This European Standard specifies requirements and test methods for the performance of single garments for protection against cooling of the body in cool environment. It does not include specific requirements for headwear or footwear or gloves to prevent local cooling.

Document History

May 1, 2023
Protective clothing - Garments for protection against cool environments
This European Standard specifies requirements and test methods for the performance of garments for protection against the effects of cool environments above −5 °C (see Annex C). These effects...
March 1, 2021
Protective clothing - Garments for protection against cool environments
A description is not available for this item.
November 1, 2017
Protective clothing - Garments for protection against cool environments
NEN-EN 14058 specifies requirements and test methods for the performance of garments for protection against the effects of cool environments above -5 °C (see Annex C). These effects comprise not only...
February 1, 2016
Protective clothing - Garments for protection against cool environments
This document specifies requirements and test methods for the performance of clothing ensembles (e. g. two piece suits or coveralls) and of single garments for protection against the effects of cool...
June 1, 2004
Protective clothing - Garments for protection against cool environments
This European Standard specifies requirements and test methods for the performance of single garments for protection against cooling of the body in cool environment. It does not include specific...
NEN-EN 14058
December 1, 2000
Protective clothing - Garments for protection against cool environments
This European Standard specifies requirements and test methods for the performance of single garments for protection against cooling of the body in cool environment. It does not include specific...

References

Advertisement