NEN-EN 14058

Protective clothing - Garments for protection against cool environments

inactive
Organization: NEN
Publication Date: 1 November 2017
Status: inactive
ICS Code (Protective clothing): 13.340.10
scope:

NEN-EN 14058 specifies requirements and test methods for the performance of garments for protection against the effects of cool environments above -5 °C (see Annex C). These effects comprise not only low air temperatures, but also humidity and air velocity. Cold protective ensembles are excluded from this standard. The protective effects and requirements of footwear, gloves and separate head wear are excluded from the scope of this standard.

Document History

May 1, 2023
Protective clothing - Garments for protection against cool environments
This European Standard specifies requirements and test methods for the performance of garments for protection against the effects of cool environments above −5 °C (see Annex C). These effects...
March 1, 2021
Protective clothing - Garments for protection against cool environments
A description is not available for this item.
NEN-EN 14058
November 1, 2017
Protective clothing - Garments for protection against cool environments
NEN-EN 14058 specifies requirements and test methods for the performance of garments for protection against the effects of cool environments above -5 °C (see Annex C). These effects comprise not only...
February 1, 2016
Protective clothing - Garments for protection against cool environments
This document specifies requirements and test methods for the performance of clothing ensembles (e. g. two piece suits or coveralls) and of single garments for protection against the effects of cool...
June 1, 2004
Protective clothing - Garments for protection against cool environments
This European Standard specifies requirements and test methods for the performance of single garments for protection against cooling of the body in cool environment. It does not include specific...
December 1, 2000
Protective clothing - Garments for protection against cool environments
This European Standard specifies requirements and test methods for the performance of single garments for protection against cooling of the body in cool environment. It does not include specific...
Advertisement