NEN-EN 26
Gas-fired instantaneous water heaters for sanitary uses, fitted with atmospheric burners (including Corrigendum 1998)
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 145 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
Defines the specifications and test methods concerning the construction, safety, rational use of energy and fitness for purpose, and also the classification and marking of gas-fired instantaneous water heaters for the production of domestic hot water, hereafter called "water heaters". Applies to water heaters: - of types AAS, B11, B11BS, C11 and C21; - fitted with atmospheric burners; - using one or more combustible gases corresponding to the three gas families in accordance with table 3 and at the pressure stated in tables 6 and 7 of 7.1.4.; - of nominal heat input not exceeding 45 kW; - with an ignition burner or with direct ignition of the main burner.
Document History