NEN-EN 26

Gas-fired instantaneous water heaters for the production of domestic hot water

inactive
Organization: NEN
Publication Date: 1 June 2015
Status: inactive
Page Count: 171
ICS Code (Central heating systems): 91.140.10
scope:

NEN-EN 26 defines the specifications and test methods concerning the construction, safety, rational use of energy and fitness for purpose, and also the classification and marking of gas-fired instantaneous water heaters for sanitary uses, hereafter called "water heaters". This European Standard applies to water heaters: - of types AAS, B11, B11BS, B12, B12BS, B13, B13BS, B14, B22, B23, B32, B33, B44, B52, B53, C11, C12, C13, C21, C22, C23, C32, C33, C42, C43, C52, C53, C62, C63, C72, C73, C82and C83 according to CEN/TR 1749; - fitted with atmospheric burners; - equipped with atmospheric burners assisted by a fan for the supply of combustion air or evacuation of combustion products or fully premix burners; - using one or more combustible gases corresponding to the three gas families and at the pressures stated in accordance to EN 437; - of nominal heat input not exceeding 70 kW; - with an ignition burner or with direct ignition of the main burner. In this European Standard, the heat inputs are expressed in relation to the net calorific value (Hi). This European Standard does not contain all the requirements necessary for: - boiling water appliances; - appliances intended to be connected to a mechanical means of evacuating the combustion products; - appliances which fulfil a dual role of space heating and heating water for sanitary use; - appliances making use of the heat of condensation of the water contained in the combustion products; - water heaters of types B21, B31, B41, B42, B43 and B51. This European Standard only covers water heaters where the fan, if any, is an integral part of the appliance. This European Standard: - does not apply to appliances not intended to be connected to a flue when they are not fitted with an atmosphere sensing device; - takes account of the information given in Technical Report CR 1472:1994 with respect to marking. The main symbols used in this European Standard are summarized in Annex F.

Document History

January 1, 2024
Gas-fired instantaneous water heaters for the production of domestic hot water
This document defines the specifications and test methods and also the classification, marking and energy labelling of gas-fired instantaneous water heaters for sanitary uses, hereafter called “water...
January 1, 2020
Gas-fired instantaneous water heaters for the production of domestic hot water
This document defines the specifications and test methods and also the classification, marking and energy labelling of gas-fired instantaneous water heaters for sanitary uses, hereafter called “water...
May 1, 2016
Gas-fired instantaneous water heaters for the production of domestic hot water
A description is not available for this item.
NEN-EN 26
June 1, 2015
Gas-fired instantaneous water heaters for the production of domestic hot water
NEN-EN 26 defines the specifications and test methods concerning the construction, safety, rational use of energy and fitness for purpose, and also the classification and marking of gas-fired...
March 1, 2012
Gas-fired instantaneous water heaters for the production of domestic hot water
NEN-EN 26 defines the specifications and test methods concerning the construction, safety, rational use of energy and fitness for purpose, and also the classification and marking of gas-fired...
November 1, 2006
Gas-fired instantaneous water heaters for the production of domestic hot water, fitted with atmospheric burners
A description is not available for this item.
November 1, 2004
Gas-fired instantaneous water heaters for sanitary uses production, fitted with atmospheric burners
A description is not available for this item.
July 1, 2004
Gas-fired instantaneous water heaters for the production of domestic hot water, fitted with atmospheric burners
A description is not available for this item.
January 1, 2002
Gas-fired instantaneous water heaters for the production of domestic hot water, fitted with atmospheric burners
A description is not available for this item.
November 1, 2000
Gas-fired instantaneous water heaters for the production of domestic hot water, fitted with atmospheric burners
A description is not available for this item.
August 1, 1998
Gas-fired instantaneous water heaters for sanitary uses, fitted with atmospheric burners (including Corrigendum 1998)
Defines the specifications and test methods concerning the construction, safety, rational use of energy and fitness for purpose, and also the classification and marking of gas-fired instantaneous...
February 1, 1997
Gas-fired instantaneous water heaters for sanitary uses, fitted with atmospheric burners
Defines the specifications and test methods concerning the construction, safety, rational use of energy and fitness for purpose, and also the classification and marking of gas-fired instantaneous...
August 1, 1991
Gas burning appliances for instantaneous production of hot water for domestic use
Defines the specifications and test methods concerning the construction, safety, rational use of energy and fitness for purpose, and also the classification and marking of gas-fired instantaneous...

References

Advertisement