NEN-EN 26
Gas burning appliances for instantaneous production of hot water for domestic use
| Organization: | NEN |
| Publication Date: | 1 August 1991 |
| Status: | inactive |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
Defines the specifications and test methods concerning the construction, safety, rational use of energy and fitness for purpose, and also the classification and marking of gas-fired instantaneous water heaters for sanitary uses hereafter called "water heaters". Applies to water heaters: - of types A as, B 11bs, C 11 and C 21;- fitted with atmospheric burners;- using one or more combustible gases corresponding to the three gas families in accordance with table 2 and at the pressures stated in tables 5 and 6 of 3.1.4;- of nominal heat input not exceeding 45 kW;- with an ignition burner or with direct ignition of the main burner. In this European Standard, the heat inputs are expressed in relation to the net calorific value (Hi).
Document History