NEN-EN 50393
Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Connecting devices): | 29.120.20 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
This European Standard details the performance requirements and the test methods for type testing of cable accessories for use with power distribution cables of rated voltage 0,6/1,0 (1,2) kV as defined in HD 603 or other relevant cable standards.
Document History
March 1, 2015
Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV
NEN-EN 50393 details the performance requirements and the test methods for type testing of cable accessories for use with power distribution cables of rated voltage 0,6/1,0 (1,2) kV as defined in HD...
NEN-EN 50393
May 1, 2012
Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV
This European Standard details the performance requirements and the test methods for type testing of cable accessories for use with power distribution cables of rated voltage 0,6/1,0 (1,2) kV as...
May 1, 2006
Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV
NEN-EN 50393 details the performance requirements and the test methods for type testing of cable accessories for use with power distribution cables of rated voltage 0,6/1,0 (1,2) kV as defined in HD...