NEN-EN 50393

Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 38
ICS Code (Connecting devices): 29.120.20
scope:

NEN-EN 50393 details the performance requirements and the test methods for type testing of cable accessories for use with power distribution cables of rated voltage 0,6/1,0 (1,2) kV as defined in HD 603 or other relevant cable standards. Cable accessories covered by this European Standard include joints, stop ends and outdoor terminations for extruded solid dielectric insulated cables and transition joints between extruded solid dielectric insulated and impregnated paper insulated cables. Joints, stop ends and outdoor terminations for impregnated paper insulated cables are not included. The service operating conditions of accessories should be compatible with the service operating conditions of cables on which they are to be installed. Accessories for special applications such as submarine, shipboard, explosive or seismic environments, or where specified fire performance characteristics are required, are not included.

Document History

March 1, 2015
Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV
NEN-EN 50393 details the performance requirements and the test methods for type testing of cable accessories for use with power distribution cables of rated voltage 0,6/1,0 (1,2) kV as defined in HD...
May 1, 2012
Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV
This European Standard details the performance requirements and the test methods for type testing of cable accessories for use with power distribution cables of rated voltage 0,6/1,0 (1,2) kV as...
NEN-EN 50393
May 1, 2006
Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV
NEN-EN 50393 details the performance requirements and the test methods for type testing of cable accessories for use with power distribution cables of rated voltage 0,6/1,0 (1,2) kV as defined in HD...

References

Advertisement