NEN-EN 50393
Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV
| Organization: | NEN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
NEN-EN 50393 details the performance requirements and the test methods for type testing of cable accessories for use with power distribution cables of rated voltage 0,6/1,0 (1,2) kV as defined in HD 603 or other relevant cable standards. Cable accessories covered by this European Standard include joints, stop ends and outdoor terminations for extruded solid dielectric insulated cables and transition joints between extruded solid dielectric insulated and impregnated paper insulated cables. Joints, stop ends and outdoor terminations for impregnated paper insulated cables are not included. The service operating conditions of accessories should be compatible with the service operating conditions of cables on which they are to be installed. Accessories for special applications such as submarine, shipboard, explosive or seismic environments, or where specified fire performance characteristics are required, are not included.
Document History