NEN-EN 88-2

Pressure governors and associated safety devices for gas appliances for inlet pressures between 0.5 bar and 5 bar

inactive
Organization: NEN
Publication Date: 1 March 2004
Status: inactive
Page Count: 73
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies the safety, construction and performance requirements for pressure regulators (hereafter referred to as regulators) intended for use with gas burners and gas-burning appliances using fuel gases of the 1st, 2nd and 3rd families. This European Standard covers type testing only. It also provides additional information for the purchaser and user. This European Standard is applicable to regulators that may be tested independently of gas burners and gas-burning appliances, which have a declared working pressure from above 500 mbar up to and including 5 bar. This European Standard is also applicable to regulators incorporating safety devices.

Document History

November 1, 2022
Safety and control devices for gas burners and gas burning appliances - Part 2: Pressure regulators for inlet pressures above 50 kPa up to and including 500 kPa
This document specifies the safety, design, construction, and performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one or more...
May 1, 2020
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This document specifies the safety, design, construction as well as performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one or...
December 1, 2014
Safety and control devices for gas burners and gas burning appliances - Part 2: Pressure regulators for inlet pressures above 50 kPa up to and including 500 kPa and associated safety devices
This European Standard specifies the safety, construction and performance requirements for pneumatic pressure regulators and safety devices, intended for use with gas burners, gas appliances and...
November 1, 2007
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This European Standard specifies the safety, construction and performance requirements for pressure regulators (hereafter referred to as regulators) intended for use with gas burners and gas-burning...
April 1, 2006
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This European Standard specifies the safety, construction and performance requirements for pressure regulators (hereafter referred to as regulators) intended for use with gas burners and gas-burning...
NEN-EN 88-2
March 1, 2004
Pressure governors and associated safety devices for gas appliances for inlet pressures between 0.5 bar and 5 bar
This European Standard specifies the safety, construction and performance requirements for pressure regulators (hereafter referred to as regulators) intended for use with gas burners and gas-burning...

References

Advertisement