NEN-EN 88-2
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
| Organization: | NEN |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
This European Standard specifies the safety, construction and performance requirements for pressure regulators (hereafter referred to as regulators) intended for use with gas burners and gas-burning appliances using fuel gases of the 1st, 2nd and 3rd families. This European Standard covers type testing only. It also provides additional information for the purchaser and user. This European Standard is applicable to regulators that may be tested independently of gas burners and gas-burning appliances, which have a declared working pressure from above 500 mbar up to and including 5 bar. This European Standard is also applicable to regulators incorporating safety devices.
Document History