NEN-EN 88-2

Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar

inactive
Organization: NEN
Publication Date: 1 May 2020
Status: inactive
Page Count: 68
ICS Code (Pressure regulators): 23.060.40
scope:

This document specifies the safety, design, construction as well as performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one or more gaseous fuels, hereafter referred to as 'pressure regulators'.

This document is applicable to:

- pressure regulators with declared maximum inlet pressure above 50 kPa up to and including 500 kPa, of nominal connection size up to and including DN 250 for use with one or more fuel gases in accordance with EN 437;

- pressure regulators incorporating safety devices;

- pressure regulators and safety devices which use auxiliary energy; and

- stand-alone pressure regulators or pressure regulators equipped with a control device for maximum or minimum gas pressure.

This document is not applicable to:

- pressure regulators that are connected directly to mains pipe-work or to a container that maintains a standard distribution pressure;

- pressure regulators intended for gas appliances to be installed in the open air and exposed to the environment.

Document History

November 1, 2022
Safety and control devices for gas burners and gas burning appliances - Part 2: Pressure regulators for inlet pressures above 50 kPa up to and including 500 kPa
This document specifies the safety, design, construction, and performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one or more...
NEN-EN 88-2
May 1, 2020
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This document specifies the safety, design, construction as well as performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one or...
December 1, 2014
Safety and control devices for gas burners and gas burning appliances - Part 2: Pressure regulators for inlet pressures above 50 kPa up to and including 500 kPa and associated safety devices
This European Standard specifies the safety, construction and performance requirements for pneumatic pressure regulators and safety devices, intended for use with gas burners, gas appliances and...
November 1, 2007
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This European Standard specifies the safety, construction and performance requirements for pressure regulators (hereafter referred to as regulators) intended for use with gas burners and gas-burning...
April 1, 2006
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This European Standard specifies the safety, construction and performance requirements for pressure regulators (hereafter referred to as regulators) intended for use with gas burners and gas-burning...
March 1, 2004
Pressure governors and associated safety devices for gas appliances for inlet pressures between 0.5 bar and 5 bar
This European Standard specifies the safety, construction and performance requirements for pressure regulators (hereafter referred to as regulators) intended for use with gas burners and gas-burning...

References

Advertisement