NEN-EN 927-2
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification
| Organization: | NEN |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of EN 927 specifies performance requirements for coating systems on exterior wood. Performance requirements are specified according to the categories of 'end use' and 'exposure conditions' (defined in EN 927-1) in terms of the results of natural weathering performance testing carried out in accordance with EN 927-3. A mandatory water permeability test in accordance with EN 927-5 is also specified. Additional optional tests are identified which may be used by suppliers to provide voluntary additional information, to a standardized format, on aspects of performance relevant to specific building components such as windows.
Document History