NEN-EN 927-2

Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This part of EN 927 specifies performance requirements for coating systems on exterior wood. Performance requirements are specified according to the categories of 'end use' and 'exposure conditions' (defined in EN 927-1) in terms of the results of natural weathering performance testing carried out in accordance with EN 927-3. A mandatory water permeability test in accordance with EN 927-5 is also specified. Additional optional tests are identified which may be used by suppliers to provide voluntary additional information, to a standardized format, on aspects of performance relevant to specific building components such as windows.

Document History

November 1, 2022
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification
This document addresses performance criteria for coating systems on exterior wood. Performance requirements are specified according to three categories of end use (defined in EN 927-1) in terms of...
September 1, 2021
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification
This document addresses performance criteria for coating systems on exterior wood. Performance requirements are specified according to three categories of end use (defined in EN 927-1) in terms of...
September 1, 2014
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification
NEN-EN 927-2 addresses performance criteria for coating systems on exterior wood. Performance requirements are specified according to three categories of end use (defined in EN 927-1) in terms of two...
February 1, 2013
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification
NEN-EN 927-2 addresses performance criteria for coating systems on exterior wood. Performance requirements are specified according to three categories of end use (defined in EN 927-1) in terms of two...
NEN-EN 927-2
May 1, 2006
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification
This part of EN 927 specifies performance requirements for coating systems on exterior wood. Performance requirements are specified according to the categories of 'end use' and 'exposure conditions'...
October 1, 2005
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification
This part of EN 927 specifies performance requirements for coating systems on exterior wood. Performance requirements are specified according to the categories of 'end use' and 'exposure conditions'...
Advertisement