NEN-EN 927-2

Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification

inactive
Organization: NEN
Publication Date: 1 February 2013
Status: inactive
Page Count: 14
ICS Code (Paints and varnishes): 87.040
scope:

NEN-EN 927-2 addresses performance criteria for coating systems on exterior wood. Performance requirements are specified according to three categories of end use (defined in EN 927-1) in terms of two mandatory tests namely natural weathering performance testing carried out in accordance with EN 927-3, and water permeability in accordance with EN 927-5. Additional optional tests (non-mandatory) are tabled which may be used by suppliers, or for specification purposes, to provide additional information, to a standardized format, on aspects of performance relevant to specific situations. The majority of test methods are drawn from EN 927 (all parts), but where relevant additional tests from other national and international sources are used. Requirements for claiming conformity with EN 927-2 are defined and provide flexibility for different situations and can also provide a basis for certification.

Document History

November 1, 2022
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification
This document addresses performance criteria for coating systems on exterior wood. Performance requirements are specified according to three categories of end use (defined in EN 927-1) in terms of...
September 1, 2021
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification
This document addresses performance criteria for coating systems on exterior wood. Performance requirements are specified according to three categories of end use (defined in EN 927-1) in terms of...
September 1, 2014
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification
NEN-EN 927-2 addresses performance criteria for coating systems on exterior wood. Performance requirements are specified according to three categories of end use (defined in EN 927-1) in terms of two...
NEN-EN 927-2
February 1, 2013
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification
NEN-EN 927-2 addresses performance criteria for coating systems on exterior wood. Performance requirements are specified according to three categories of end use (defined in EN 927-1) in terms of two...
May 1, 2006
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification
This part of EN 927 specifies performance requirements for coating systems on exterior wood. Performance requirements are specified according to the categories of 'end use' and 'exposure conditions'...
October 1, 2005
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 2: Performance specification
This part of EN 927 specifies performance requirements for coating systems on exterior wood. Performance requirements are specified according to the categories of 'end use' and 'exposure conditions'...
Advertisement