NEN-EN-IEC 60335-2-90

Household and similar electrical appliances - Part 2-90: Particular requirements for commercial microwave ovens

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 120
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

This International Standard deals with: - the safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral and 480 V for other appliances. - the safety of combination microwave ovens with a cavity door, the requirements for which are contained in Annex AA. - the safety of microwave ovens without a cavity door and with transportation means that are intended for commercial use only, for the heating of food and beverages, the requirements for which are contained in Annex BB.. Microwave ovens, covered by annex BB, have transportation means for moving the microwave load through the microwave oven. Requirements for tunnel microwave ovens and several types of microwave vending machines are covered. This international standard also takes into account ordinary persons having access to the removing area of the vending machine.

Document History

October 1, 2021
Household and similar appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
This clause of Part 1 is replaced by the following. This International Standard deals with: • the safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being...
October 1, 2010
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
A description is not available for this item.
NEN-EN-IEC 60335-2-90
June 1, 2006
Household and similar electrical appliances - Part 2-90: Particular requirements for commercial microwave ovens
This International Standard deals with: - the safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances...
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
A description is not available for this item.
February 1, 2003
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
Deals with the safety of microwave ovens intended for commercial use. The rated voltage not more than 250 V for single-phase appliances connected between one phase and neutral 480 V for other...
January 1, 2003
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
A description is not available for this item.
December 1, 1997
Safety of household and similar electrical appliances - Part 2-90: Particular requirements for commercial microwave ovens
Deals with the safety of microwave ovens intended for commercial use, the rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral and 480 V for...
Advertisement