NEN-EN-IEC 60335-2-90/A1

Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens

inactive
Organization: NEN
Publication Date: 1 October 2010
Status: inactive
Page Count: 14
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20

Document History

October 1, 2021
Household and similar appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
This clause of Part 1 is replaced by the following. This International Standard deals with: • the safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being...
NEN-EN-IEC 60335-2-90/A1
October 1, 2010
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
A description is not available for this item.
June 1, 2006
Household and similar electrical appliances - Part 2-90: Particular requirements for commercial microwave ovens
This International Standard deals with: - the safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances...
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
A description is not available for this item.
February 1, 2003
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
Deals with the safety of microwave ovens intended for commercial use. The rated voltage not more than 250 V for single-phase appliances connected between one phase and neutral 480 V for other...
January 1, 2003
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
A description is not available for this item.
December 1, 1997
Safety of household and similar electrical appliances - Part 2-90: Particular requirements for commercial microwave ovens
Deals with the safety of microwave ovens intended for commercial use, the rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral and 480 V for...
Advertisement