NEN-EN-IEC 60335-2-90/A1/C11
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
Document History
October 1, 2021
Household and similar appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
This clause of Part 1 is replaced by the following.
This International Standard deals with:
• the safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being...
October 1, 2010
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
A description is not available for this item.
June 1, 2006
Household and similar electrical appliances - Part 2-90: Particular requirements for commercial microwave ovens
This International Standard deals with: - the safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances...
NEN-EN-IEC 60335-2-90/A1/C11
January 1, 2004
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
A description is not available for this item.
February 1, 2003
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
Deals with the safety of microwave ovens intended for commercial use. The rated voltage not more than 250 V for single-phase appliances connected between one phase and neutral 480 V for other...
January 1, 2003
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens
A description is not available for this item.
December 1, 1997
Safety of household and similar electrical appliances - Part 2-90: Particular requirements for commercial microwave ovens
Deals with the safety of microwave ovens intended for commercial use, the rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral and 480 V for...