NEN-EN-ISO 10297

Gas cylinders - Cylinder valves - Specification and type testing

inactive
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 60
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas cylinders): 23.020.35
scope:

NEN-EN-ISO 10297 specifies design, type testing and marking requirements for: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball valves) for cylinder bundles; c) cylinder valves or main valves with integrated pressure regulator (VIPR); which convey compressed, liquefied or dissolved gases. NOTE 1 Where there is no risk of ambiguity, cylinder valves, main valves and VIPR are addressed with the collective term "valves" within this International Standard. This International Standard covers the function of a valve as a closure. This International Standard does not apply to - valves for cryogenic equipment, portable fire extinguishers and liquefied petroleum gas (LPG), and - quick-release valves (e.g. for fire-extinguishing, explosion protection and rescue applications), nonreturn valves or ball valves.

Document History

May 1, 2017
Gas cylinders - Cylinder valves - Specification and type testing - Amendment 1: Pressure drums and tubes
A description is not available for this item.
November 1, 2014
Gas cylinders - Cylinder valves - Specification and type testing
NEN-EN-ISO 10297 specifies design, type testing and marking requirements for: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball...
NEN-EN-ISO 10297
July 1, 2014
Gas cylinders - Cylinder valves - Specification and type testing
NEN-EN-ISO 10297 specifies design, type testing and marking requirements for: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball...
August 1, 2012
Gas cylinders - Cylinder valves - Specification and type testing
NEN-EN-ISO 10297 specifies design, type testing and marking requirements for: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball...
February 1, 2006
Transportable gas cylinders - Cylinder valves - Specification and type testing
This International Standard specifies valve design, production and marking requirements, and type test methods for valves intended to be fitted to gas cylinders which convey compressed, liquefied or...
May 1, 2004
Transportable gas cylinders - Cylinder valves - Specification and type testing
This International Standard specifies valve design, production and marking requirements, and type test methods for valves intended to be fitted to gas cylinders which convey compressed, liquefied or...
July 1, 2002
Transportable gas cylinders - Cylinder valves - Specification and type testing
This International Standard specifies valve design, production and marking requirements, and type test methods for valves intended to be fitted to gas cylinders which convey compressed, liquefied or...
Advertisement