NEN-EN-ISO 10297
Transportable gas cylinders - Cylinder valves - Specification and type testing
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard specifies valve design, production and marking requirements, and type test methods for valves intended to be fitted to gas cylinders which convey compressed, liquefied or dissolved gases. This International Standard does not apply to valves for cryogenic equipment, for fire extinguishers or for liquefied petroleum gas (LPG). Additional specific requirements for valves fitted with pressure-reducing devices (see ISO 22435 and EN 738-3), residual pressure-retaining devices and non-return devices (see ISO 15996), and bursting discs and pressure-relief devices (see ISO 4126 and prEN 14513) are not covered by this International Standard.
Document History