NEN-EN-ISO 10297

Transportable gas cylinders - Cylinder valves - Specification and type testing

inactive
Organization: NEN
Publication Date: 1 July 2002
Status: inactive
Page Count: 39
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard specifies valve design, production and marking requirements, and type test methods for valves intended to be fitted to gas cylinders which convey compressed, liquefied or dissolved gases. This International Standard does not apply to valves for cryogenic equipment, for fire extinguishers or for liquefied petroleum gas (LPG). Additional specific requirements for valves fitted with pressure-reducing devices (see ISO 22435 and EN 738-3), residual pressure-retaining devices and non-return devices (see ISO 15996), and bursting discs and pressure-relief devices (see ISO 4126 and prEN 14513) are not covered by this International Standard.

Document History

May 1, 2017
Gas cylinders - Cylinder valves - Specification and type testing - Amendment 1: Pressure drums and tubes
A description is not available for this item.
November 1, 2014
Gas cylinders - Cylinder valves - Specification and type testing
NEN-EN-ISO 10297 specifies design, type testing and marking requirements for: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball...
July 1, 2014
Gas cylinders - Cylinder valves - Specification and type testing
NEN-EN-ISO 10297 specifies design, type testing and marking requirements for: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball...
August 1, 2012
Gas cylinders - Cylinder valves - Specification and type testing
NEN-EN-ISO 10297 specifies design, type testing and marking requirements for: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball...
February 1, 2006
Transportable gas cylinders - Cylinder valves - Specification and type testing
This International Standard specifies valve design, production and marking requirements, and type test methods for valves intended to be fitted to gas cylinders which convey compressed, liquefied or...
May 1, 2004
Transportable gas cylinders - Cylinder valves - Specification and type testing
This International Standard specifies valve design, production and marking requirements, and type test methods for valves intended to be fitted to gas cylinders which convey compressed, liquefied or...
NEN-EN-ISO 10297
July 1, 2002
Transportable gas cylinders - Cylinder valves - Specification and type testing
This International Standard specifies valve design, production and marking requirements, and type test methods for valves intended to be fitted to gas cylinders which convey compressed, liquefied or...
Advertisement