NEN-EN-ISO 15610

Specification and qualification of welding procedures for metallic materials - Qualification based on tested welding consumables

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 22
ICS Code (Welding processes): 25.160.10
scope:

This European Standard is a part of series of standards, details of this series are given in prEN ISO 15607. This standard gives the necessary information to explain the requirements referenced in prEN ISO 15607 about the qualification of welding procedures based on tested consumables. It is limited to application to parent metals which produce acceptable micro structures and properties in the heat affected zone which do not deteriorate significantly in service.

Document History

March 1, 2023
Specification and qualification of welding procedures for metallic materials - Qualification based on tested welding consumables
This document specifies how a welding procedure can be qualified by using tested welding consumable data. It expands on the requirements given in ISO 15607. In addition, it gives the range of...
December 1, 2003
Specification and qualification of welding procedures for metallic materials - Qualification based on tested welding consumables
This European Standard is a part of series of standards, details of this series are given in prEN ISO 15607. This standard gives the necessary information to explain the requirements referenced in...
NEN-EN-ISO 15610
December 1, 2003
Specification and qualification of welding procedures for metallic materials - Qualification based on tested welding consumables
This European Standard is a part of series of standards, details of this series are given in prEN ISO 15607. This standard gives the necessary information to explain the requirements referenced in...
June 1, 2000
Specification and approval of welding procedures for metallic materials - Approval by using approved welding consumables
This European Standard is a part of series of standards, details of this series are given in prEN ISO 15607. This standard gives the necessary information to explain the requirements referenced in...

References

Advertisement