NEN-EN-ISO 15610

Specification and qualification of welding procedures for metallic materials - Qualification based on tested welding consumables

active, Most Current
Organization: NEN
Publication Date: 1 March 2023
Status: active
Page Count: 22
ICS Code (Welding processes): 25.160.10
scope:

This document specifies how a welding procedure can be qualified by using tested welding consumable data. It expands on the requirements given in ISO 15607.

In addition, it gives the range of qualification.

Application of this document is limited to parent material groups 1.1, 8.1, 21, 22.1 and 22.2 in accordance with ISO/TR 15608, which produce acceptable microstructures and properties in the heat-affected zone which do not deteriorate significantly in service.

This document is limited to:

- parent material thicknesses t ≤ 40 mm (groups 1.1 and 8.1) and t ≤ 20 mm (groups 21, 22.1 and 22.2);

- fillet welds with throat thickness a ≥ 1 mm.

This document is not applicable when any of the following is specified for the welded joint:

a) hardness;

b) impact properties;

c) preheating;

d) controlled heat input;

e) interpass temperature;

f) post-weld heat treatment.

The use of this document can also be restricted by an application standard, specification or other documents.

Document History

NEN-EN-ISO 15610
March 1, 2023
Specification and qualification of welding procedures for metallic materials - Qualification based on tested welding consumables
This document specifies how a welding procedure can be qualified by using tested welding consumable data. It expands on the requirements given in ISO 15607. In addition, it gives the range of...
December 1, 2003
Specification and qualification of welding procedures for metallic materials - Qualification based on tested welding consumables
This European Standard is a part of series of standards, details of this series are given in prEN ISO 15607. This standard gives the necessary information to explain the requirements referenced in...
December 1, 2003
Specification and qualification of welding procedures for metallic materials - Qualification based on tested welding consumables
This European Standard is a part of series of standards, details of this series are given in prEN ISO 15607. This standard gives the necessary information to explain the requirements referenced in...
June 1, 2000
Specification and approval of welding procedures for metallic materials - Approval by using approved welding consumables
This European Standard is a part of series of standards, details of this series are given in prEN ISO 15607. This standard gives the necessary information to explain the requirements referenced in...

References

Advertisement