NEN-EN-ISO 15610
Specification and qualification of welding procedures for metallic materials - Qualification based on tested welding consumables
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This European Standard is a part of series of standards, details of this series are given in prEN ISO 15607. This standard gives the necessary information to explain the requirements referenced in prEN ISO 15607 about the qualification of welding procedures based on tested consumables. It is limited to application to parent metals which produce acceptable micro structures and properties in the heat affected zone which do not deteriorate significantly in service.
Document History