NEN-IEC 62530
SystemVerilog - Unified Hardware Design, Specification, and Verification Language
| Organization: | NEN |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 1,296 |
| ICS Code (Industrial automation systems): | 25.040 |
scope:
This SystemVerilog standard (IEEE Std 1800) is a Unified Hardware Design, Specification, and Verification language. IEEE Std 1364TM-2005 Verilog is a design language. Both standards were approved by the IEEE-SASB in November 2005. This standard creates new revisions of the IEEE 1364 Verilog and IEEE 1800 SystemVerilog standards, which include errata fixes and resolutions, enhancements, enhanced assertion language, merger of Verilog Language Reference Manual (LRM) and SystemVerilog 1800 LRM into a single LRM, integration with Verilog-AMS, and ensures interoperability with other languages such as SystemC and VHDL.
Document History