NEN-ISO 12819

Methods of evaluation of the battery life of a battery-powered watch

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 21
ICS Code (Watches): 39.040.10
scope:

This International Standard specifies two methods for determining the battery life of a battery-powered watch and specifies the labelling to be used by the manufacturers or the distributors to inform the users. According to the available information, either the theoretical battery life or the practical battery life must be calculated using the equations given in this International Standard.

Document History

NEN-ISO 12819
April 1, 2009
Methods of evaluation of the battery life of a battery-powered watch
This International Standard specifies two methods for determining the battery life of a battery-powered watch and specifies the labelling to be used by the manufacturers or the distributors to inform...
December 1, 1999
Method of evaluation of the battery life of a battery-powered watch
A description is not available for this item.
May 1, 1999
Method of evaluation of the battery life of a battery-powered watch
Specifies two methods for determining the lifetime of a battery-powered watch and specifies the labelling to be used by the manufacturers or the distributors to inform the users. According to the...
Advertisement