NEN-ISO 12819

Method of evaluation of the battery life of a battery-powered watch

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 14
ICS Code (Watches): 39.040.10
scope:

Specifies two methods for determining the lifetime of a battery-powered watch and specifies the labelling to be used by the manufacturers or the distributors to inform the users. According to the available information, either the theoretical battery life or the practical battery life is calculated using the formulae given in this standard.

Document History

April 1, 2009
Methods of evaluation of the battery life of a battery-powered watch
This International Standard specifies two methods for determining the battery life of a battery-powered watch and specifies the labelling to be used by the manufacturers or the distributors to inform...
December 1, 1999
Method of evaluation of the battery life of a battery-powered watch
A description is not available for this item.
NEN-ISO 12819
May 1, 1999
Method of evaluation of the battery life of a battery-powered watch
Specifies two methods for determining the lifetime of a battery-powered watch and specifies the labelling to be used by the manufacturers or the distributors to inform the users. According to the...
Advertisement