NEN-ISO 12819/C1

Method of evaluation of the battery life of a battery-powered watch

inactive
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 3
ICS Code (Watches): 39.040.10

Document History

April 1, 2009
Methods of evaluation of the battery life of a battery-powered watch
This International Standard specifies two methods for determining the battery life of a battery-powered watch and specifies the labelling to be used by the manufacturers or the distributors to inform...
NEN-ISO 12819/C1
December 1, 1999
Method of evaluation of the battery life of a battery-powered watch
A description is not available for this item.
May 1, 1999
Method of evaluation of the battery life of a battery-powered watch
Specifies two methods for determining the lifetime of a battery-powered watch and specifies the labelling to be used by the manufacturers or the distributors to inform the users. According to the...
Advertisement