NEN-ISO/IEC 10373-3
Identification cards - Test methods - Part 3: Integrated circuit(s) cards with contacts and related interface devices
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 90 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
Defines test methods for characteristics of integrated circuit(s) cards with contacts and related interface devices according the the definition given in ISO/IEC 7816. Each test-method is cross-referenced to one or more base standards, which may be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification card applications.
Document History