NEN-ISO/IEC 10373-3/C1
Identification cards Test methods - Part 3: Integrated circuit cards with contacts and related interface devices
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
NEN-ISO/IEC 10373-3/C1
September 1, 2013
Identification cards Test methods - Part 3: Integrated circuit cards with contacts and related interface devices
A description is not available for this item.
October 1, 2010
Identification cards - Test methods - Part 3: Integrated circuit cards with contacts and related interface devices
This part of ISO/IEC 10373 defines test methods for characteristics of integrated circuit cards with contacts and related interface devices according to the definition given in ISO/IEC 7816. Each...
March 1, 2001
Identification cards - Test methods - Part 3: Integrated circuit(s) cards with contacts and related interface devices
Defines test methods for characteristics of integrated circuit(s) cards with contacts and related interface devices according the the definition given in ISO/IEC 7816. Each test-method is...