NEN-EN-IEC 62137

Environmental and endurance testing - Test methods for surface-mount boards of area array type packages FBGA, BGA, FLGA, LGA, SON and QFN

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 38
ICS Code (Electronic component assemblies): 31.190
scope:

Specifies the test method and guidelines for evaluating the quality and reliability of boards, solder lands, solder process and solder joints of reflow solder mounted area array type packages and peripheral terminal type packages. Tests for durability against mechanical and thermal stress received during or after the mounting process of discrete semiconductor devices and of integrated circuits used mainly for industrial and consumer use equipment.

Document History

July 1, 2005
Environmental and endurance testing - Test methods for surface-mount boards of area array type packages FBGA, BGA, FLGA, LGA, SON and QFN
A description is not available for this item.
NEN-EN-IEC 62137
August 1, 2004
Environmental and endurance testing - Test methods for surface-mount boards of area array type packages FBGA, BGA, FLGA, LGA, SON and QFN
Specifies the test method and guidelines for evaluating the quality and reliability of boards, solder lands, solder process and solder joints of reflow solder mounted area array type packages and...

References

Advertisement