NEN-EN-ISO 2398

Rubber hose, textile-reinforced, for compressed air - Specification

inactive
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
Page Count: 14
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies requirements for six types of rubber hose for compressed air as follows: Type A - Industrial air hose for a maximum working pressure of 1,0 MPa (10 bar). Type B - Air hose for mining and construction work and maximum working pressure of 1,0 MPa (10 bar). Type B1 - Air hose for mining, other than coal mining, and construction work, maximum working pressure of 1,0 MPa (10 bar) and having good oil resistance. Type C - Air hose for mining and construction work and maximum working pressure of 1,6 MPa (16 bar). Type D - Air hose for mining and construction work and maximum working pressure of 2,5 MPa (25 bar). Type D1 - Air hose for mining, other than coal mining, and construction work, maximum working pressure of 2,5 MPa (25 bar) and having good oil resistance. For Type A hoses, the ratios of proof and minimum burst pressures to design working pressure are in accordance with ISO 7751 Service Type No. 3. For Type B, B1, C, D and D1 hoses the ratios of proof and minimum burst pressures to design working pressure are in accordance with ISO 7751 Service Type No. 4.

Document History

December 1, 2016
Rubber hoses, textile-reinforced, for compressed air - Specification
NEN-EN- ISO 2398 specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
February 1, 2009
Rubber hoses, textile-reinforced, for compressed air - Specification
This International Standard specifies the requirements for seven types and two classes of rubber hose for compressed air up to a maximum working pressure of 2,5 MPa and a hose operating-temperature...
NEN-EN-ISO 2398
June 1, 1997
Rubber hose, textile-reinforced, for compressed air - Specification
This International Standard specifies requirements for six types of rubber hose for compressed air as follows: Type A - Industrial air hose for a maximum working pressure of 1,0 MPa (10 bar). Type B...
Advertisement