NEN-EN-ISO 2398

Rubber hoses, textile-reinforced, for compressed air - Specification

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Surface preparation): 25.220.10
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies the requirements for seven types and two classes of rubber hose for compressed air up to a maximum working pressure of 2,5 MPa and a hose operating-temperature range of between - 40 °C and + 70 °C, depending on the class.

Document History

December 1, 2016
Rubber hoses, textile-reinforced, for compressed air - Specification
NEN-EN- ISO 2398 specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
NEN-EN-ISO 2398
February 1, 2009
Rubber hoses, textile-reinforced, for compressed air - Specification
This International Standard specifies the requirements for seven types and two classes of rubber hose for compressed air up to a maximum working pressure of 2,5 MPa and a hose operating-temperature...
June 1, 1997
Rubber hose, textile-reinforced, for compressed air - Specification
This International Standard specifies requirements for six types of rubber hose for compressed air as follows: Type A - Industrial air hose for a maximum working pressure of 1,0 MPa (10 bar). Type B...
Advertisement