NEN-EN-ISO 2398
Rubber hoses, textile-reinforced, for compressed air - Specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
NEN-EN- ISO 2398 specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an operating-temperatur
Document History
NEN-EN-ISO 2398
December 1, 2016
Rubber hoses, textile-reinforced, for compressed air - Specification
NEN-EN- ISO 2398 specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
February 1, 2009
Rubber hoses, textile-reinforced, for compressed air - Specification
This International Standard specifies the requirements for seven types and two classes of rubber hose for compressed air up to a maximum working pressure of 2,5 MPa and a hose operating-temperature...
June 1, 1997
Rubber hose, textile-reinforced, for compressed air - Specification
This International Standard specifies requirements for six types of rubber hose for compressed air as follows: Type A - Industrial air hose for a maximum working pressure of 1,0 MPa (10 bar). Type B...