NEN-ISO 2974

Diesel engines - 60° female cones for high-pressure fuel injection components

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 17
ICS Code (Fuel systems): 43.060.40
scope:

NEN-ISO 2974 specifies the dimensional requirements of end-connections for high-pressure fuel injection equipment components used on diesel (compression-ignition) engines. It is applicable to externally threaded 60° female cones (see Figures 1, 2, 5, and 6) and intended for use with high-pressure fuel injection pipe assemblies with tube outside diameters of - up to and including 12 mm for integral female cones (see Table 1), and - up to and including 9 mm for fabricated female cones (see Table 2). Details of the pipe connection ends referenced in this document are shown in ISO 13296.

Document History

NEN-ISO 2974
December 1, 2016
Diesel engines - 60° female cones for high-pressure fuel injection components
NEN-ISO 2974 specifies the dimensional requirements of end-connections for high-pressure fuel injection equipment components used on diesel (compression-ignition) engines. It is applicable to...
April 1, 2005
Diesel engines - High-pressure fuel injection pipe end-connections with 60 degrees female cone
This International Standard specifies the dimensional requirements of high-pressure pipe end-connections for diesel (compression-ignition) engine fuel injection equipment. It is applicable to...
May 1, 2000
Diesel engines - High-pressure fuel injection pipe end-connections with 60° female cone
Specifies the dimensional requirements of high-pressure pipe end-connections for diesel (compression ignition) engine fuel injection equipment. It is applicable to externally threaded end-connections...
Advertisement