NEN-ISO 2974
Diesel engines - High-pressure fuel injection pipe end-connections with 60° female cone
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
Specifies the dimensional requirements of high-pressure pipe end-connections for diesel (compression ignition) engine fuel injection equipment. It is applicable to externally threaded end-connections of types 1 and 2 having a 60° female cone, as well as to the pipe end assemblies of high-pressure fuel injection pipes with diameters of up to and including 12 mm.
Document History
December 1, 2016
Diesel engines - 60° female cones for high-pressure fuel injection components
NEN-ISO 2974 specifies the dimensional requirements of end-connections for high-pressure fuel injection equipment components used on diesel (compression-ignition) engines. It is applicable to...
April 1, 2005
Diesel engines - High-pressure fuel injection pipe end-connections with 60 degrees female cone
This International Standard specifies the dimensional requirements of high-pressure pipe end-connections for diesel (compression-ignition) engine fuel injection equipment. It is applicable to...
NEN-ISO 2974
May 1, 2000
Diesel engines - High-pressure fuel injection pipe end-connections with 60° female cone
Specifies the dimensional requirements of high-pressure pipe end-connections for diesel (compression ignition) engine fuel injection equipment. It is applicable to externally threaded end-connections...