NEN-ISO 2974

Diesel engines - High-pressure fuel injection pipe end-connections with 60 degrees female cone

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 14
ICS Code (Fuel systems): 43.060.40
scope:

This International Standard specifies the dimensional requirements of high-pressure pipe end-connections for diesel (compression-ignition) engine fuel injection equipment. It is applicable to externally threaded end-connections of types 1 and 2 having a 60° female cone (see Figures 1 to 3), as well as to the pipe end assemblies of high-pressure fuel injection pipes with outside diameters of up to and including 12 mm (see Table 1).

Document History

December 1, 2016
Diesel engines - 60° female cones for high-pressure fuel injection components
NEN-ISO 2974 specifies the dimensional requirements of end-connections for high-pressure fuel injection equipment components used on diesel (compression-ignition) engines. It is applicable to...
NEN-ISO 2974
April 1, 2005
Diesel engines - High-pressure fuel injection pipe end-connections with 60 degrees female cone
This International Standard specifies the dimensional requirements of high-pressure pipe end-connections for diesel (compression-ignition) engine fuel injection equipment. It is applicable to...
May 1, 2000
Diesel engines - High-pressure fuel injection pipe end-connections with 60° female cone
Specifies the dimensional requirements of high-pressure pipe end-connections for diesel (compression ignition) engine fuel injection equipment. It is applicable to externally threaded end-connections...
Advertisement