NEN-ISO 286-2/C1

ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts

inactive
Organization: NEN
Publication Date: 1 March 1994
Status: inactive
Page Count: 3
ICS Code (Limits and fits): 17.040.10
ICS Code (Steel structures): 91.080.13

Document History

October 1, 2006
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
A description is not available for this item.
NEN-ISO 286-2/C1
March 1, 1994
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
A description is not available for this item.
September 1, 1989
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes (zones) for holes and shafts calculated from the information given in ISO 286-1. This part of ISO 286...
September 1, 1989
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes (zones) for holes and shafts calculated from the information given in ISO 286-1. This part of ISO 286...
Advertisement