NEN-ISO 286-2

ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts

inactive
Organization: NEN
Publication Date: 1 September 1989
Status: inactive
Page Count: 50
ICS Code (Limits and fits): 17.040.10
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes (zones) for holes and shafts calculated from the information given in ISO 286-1. This part of ISO 286 covers values for the upper deviations ES (for holes) and es (for shafts), and the lower deviations EI (for holes) and ei (for shafts). The ISO system of limits and fits provides a system of tolerances and deviations suitable for plain workpieces. It should be noted that the general term "hole" or "shaft" used in this International Standard can be taken as referring to the space contained by (or containing) the two parallel faces (or tangent planes) of any workpiece, such as the width of a slot or the thickness of a key (see also ISO 286-1). Similarly, the term "commonly used holes and shafts" shall be interpreted as providing a very wide choice of limit deviations suitable for a wide variety of requirements.

Document History

October 1, 2006
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
A description is not available for this item.
March 1, 1994
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
A description is not available for this item.
NEN-ISO 286-2
September 1, 1989
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes (zones) for holes and shafts calculated from the information given in ISO 286-1. This part of ISO 286...
September 1, 1989
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes (zones) for holes and shafts calculated from the information given in ISO 286-1. This part of ISO 286...
Advertisement