NEN-ISO 286-2/C1
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Limits and fits): | 17.040.10 |
Document History
NEN-ISO 286-2/C1
October 1, 2006
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
A description is not available for this item.
March 1, 1994
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
A description is not available for this item.
September 1, 1989
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes (zones) for holes and shafts calculated from the information given in ISO 286-1. This part of ISO 286...
September 1, 1989
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes (zones) for holes and shafts calculated from the information given in ISO 286-1. This part of ISO 286...