CENELEC - EN 61643-11
Low-voltage surge protective devices - Part 11: Surge protective devices connected to low-voltage power systems - Requirements and test methods
Organization: | CENELEC |
Publication Date: | 1 October 2012 |
Status: | active |
Page Count: | 118 |
ICS Code (Power transmission and distribution networks): | 29.240 |
ICS Code (Substations. Surge arresters): | 29.240.10 |
scope:
This part of IEC 61643 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60 Hz a.c. power circuits, and equipment rated up to 1 000 V r.m.s. Performance characteristics, standard methods for testing and ratings are established. These devices contain at least one nonlinear component and are intended to limit surge voltages and divert surge currents.