IEC 62714-1 REDLINE

Engineering data exchange format for use in industrial automation systems engineering – Automation markup language – Part 1: Architecture and general requirements

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2018
Status: active
Page Count: 280
ICS Code (Languages used in information technology): 35.060
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62714 specifies general requirements and the architecture of automation markup language (AML) for the modelling of engineering information, which is exchanged between engineering tools for industrial automation and control systems. Its provisions apply to the export/import applications of related tools.

This part of IEC 62714 does not define details of the data exchange procedure or implementation requirements for the import/export tools.

Document History

IEC 62714-1 REDLINE
April 1, 2018
Engineering data exchange format for use in industrial automation systems engineering – Automation markup language – Part 1: Architecture and general requirements
This part of IEC 62714 specifies general requirements and the architecture of automation markup language (AML) for the modelling of engineering information, which is exchanged between engineering...

References

Advertisement