IEC 61162-460
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security
| Organization: | IEC |
| Publication Date: | 1 May 2018 |
| Status: | inactive |
| Page Count: | 148 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This part of IEC 61162 is an add-on to IEC 61162-450 where higher safety and security standards are needed, for example due to higher exposure to external threats or to improve network integrity. This document provides requirements and test methods for equipment to be used in an IEC 61162-460 compliant network as well as requirements for the network itself and requirements for interconnection from the network to other networks. This document also contains requirements for a redundant IEC 61162-460 compliant network.
This document does not introduce new application level protocol requirements to those that are defined in IEC 61162-450.
Document History