IEC 61162-460
AMENDMENT 1 Maritime navigation and radiocommunication equipmentand systems – Digital interfaces – Part 460: Multiple talkers and multiple listeners – Ethernet interconnection – Safety and security
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 2020 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
Document History
January 1, 2020
Maritime navigation and radiocommunication equipmentand systems – Digital interfaces – Part 460: Multiple talkers and multiple listeners – Ethernet interconnection – Safety and security
This part of IEC 61162 is an add-on to IEC 61162-450 where higher safety and security standards are needed, for example due to higher exposure to external threats or to improve network integrity....
IEC 61162-460
January 1, 2020
AMENDMENT 1 Maritime navigation and radiocommunication equipmentand systems – Digital interfaces – Part 460: Multiple talkers and multiple listeners – Ethernet interconnection – Safety and security
A description is not available for this item.
May 1, 2018
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security
This part of IEC 61162 is an add-on to IEC 61162-450 where higher safety and security standards are needed, for example due to higher exposure to external threats or to improve network integrity....
August 1, 2015
Maritime navigation and radiocommunication equipment and systems – Digital interfaces – Part 460: Multiple talkers and multiple listeners – Ethernet interconnection – Safety and security
This part of IEC 61162 is an add-on to the IEC 61162-450 standard where higher safety and security standards are needed, e.g. due to higher exposure to external threats or to improve network...