IEC 61162-460

Maritime navigation and radiocommunication equipment and systems – Digital interfaces – Part 460: Multiple talkers and multiple listeners – Ethernet interconnection – Safety and security

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2015
Status: inactive
Page Count: 66
ICS Code (Navigation and control equipment): 47.020.70
scope:

This part of IEC 61162 is an add-on to the IEC 61162-450 standard where higher safety and security standards are needed, e.g. due to higher exposure to external threats or to improve network integrity. This standard provides requirements and test methods for equipment to be used in an IEC 61162-460 compliant network as well as requirements for the network itself and requirements for interconnection from the network to other networks. This standard also contains requirements for a redundant IEC 61162-460 compliant network.

This standard extends the informative guidance given in Annex D of IEC 61162-450:2011. It does not introduce new application level protocol requirements to those that are defined in IEC 61162-450.

Document History

January 1, 2020
Maritime navigation and radiocommunication equipmentand systems – Digital interfaces – Part 460: Multiple talkers and multiple listeners – Ethernet interconnection – Safety and security
This part of IEC 61162 is an add-on to IEC 61162-450 where higher safety and security standards are needed, for example due to higher exposure to external threats or to improve network integrity....
January 1, 2020
AMENDMENT 1 Maritime navigation and radiocommunication equipmentand systems – Digital interfaces – Part 460: Multiple talkers and multiple listeners – Ethernet interconnection – Safety and security
A description is not available for this item.
May 1, 2018
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 460: Multiple talkers and multiple listeners - Ethernet interconnection - Safety and security
This part of IEC 61162 is an add-on to IEC 61162-450 where higher safety and security standards are needed, for example due to higher exposure to external threats or to improve network integrity....
IEC 61162-460
August 1, 2015
Maritime navigation and radiocommunication equipment and systems – Digital interfaces – Part 460: Multiple talkers and multiple listeners – Ethernet interconnection – Safety and security
This part of IEC 61162 is an add-on to the IEC 61162-450 standard where higher safety and security standards are needed, e.g. due to higher exposure to external threats or to improve network...

References

Advertisement