DSF/PREN ISO 10722
Geosynthetics – Index test procedure for the evaluation of mechanical damage under repeated loading – Damage caused by granular material (Laboratory test method) (ISO/DIS 10722:2018)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
This International Standard describes an index test procedure for simulating mechanical damage to geosynthetics, caused by granular material, under repeated loading. The damage is assessed visually and by the loss of tensile strength. Other reference tests may be used to assess the damage caused by this test. The test method described is an index test procedure, using a standard granular material, and should not be used for the derivation of a reduction factor for geosynthetic soil reinforcement.
Document History