DS/EN ISO 10722
Geosynthetics – Index test procedure for the evaluation of mechanical damage under repeated loading – Damage caused by granular material (laboratory test method) (ISO 10722:2019)
| Organization: | DS |
| Publication Date: | 10 December 2019 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
This document describes an index test procedure for simulating mechanical damage to geosynthetics, caused by granular material, under repeated loading. The damage is assessed visually and by the loss of tensile strength. Other reference tests can be used to assess the damage caused by this test. The test method described is an index test procedure, using a standard granular material, and is not intended to be used for the derivation of a reduction factor for geosynthetic reinforcement.
Document History